BUD INDUSTRIES, INC. Boxes ANS-3801

Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1586-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"

"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4543
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4543
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3801
Electrical Enclosures ANS-3801
Electrical Enclosures 3.79x3.79x1.77 ALUM EMI/RFI Shielding

Electrical Enclosures 3.79x3.79x1.77 ALUM EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1586-ND 89M4543 ANS-3801
Product Name Boxes Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 110-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers