BUD INDUSTRIES, INC. Boxes AN-2901

Description
"Box Metal, Aluminum Black Hinged Door, Lid 4.540"" L x 3.880"" W (115.32mm x 98.55mm) X 2.190"" (55.63mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Hinged Door, Lid 4.540"" L x 3.880"" W (115.32mm x 98.55mm) X 2.190"" (55.63mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2050-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Hinged Door, Lid 4.540"" L x 3.880"" W (115.32mm x 98.55mm) X 2.190"" (55.63mm)"

"Box Metal, Aluminum Black Hinged Door, Lid 4.540"" L x 3.880"" W (115.32mm x 98.55mm) X 2.190"" (55.63mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 27K6570 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
27K6570
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 27K6570
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:99mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:99mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in - 70147666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in
70147666
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in 70147666
Heavy duty die cast aluminum NEMA 1, 2, 4, 4x, 12, and 13 boxes with hinged cover increase both adaptability and use. These boxes allow for easy access to internal components. Easy to assemble external mounting brackets allow mounting on a wall or other flat surfaces without removing the cover and exposing internal components to the environment. Hinged cover Allows for Easy Access without Risk of Damage to Cover Rugged Aluminum Alloy Die Cast Box with NEMA 4X and IP65 Ratings Gasketed Covers Attach with M4 Stainless Steel Screws Easily Machined and Modified to Your Requirements Smooth Black Powdercoat Finish

Heavy duty die cast aluminum NEMA 1, 2, 4, 4x, 12, and 13 boxes with hinged cover increase both adaptability and use. These boxes allow for easy access to internal components. Easy to assemble external mounting brackets allow mounting on a wall or other flat surfaces without removing the cover and exposing internal components to the environment.

  • Hinged cover Allows for Easy Access without Risk of Damage to Cover
  • Rugged Aluminum Alloy Die Cast Box with NEMA 4X and IP65 Ratings
  • Gasketed Covers Attach with M4 Stainless Steel Screws
  • Easily Machined and Modified to Your Requirements
  • Smooth Black Powdercoat Finish
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2901
Electrical Enclosures AN-2901
Electrical Enclosures 4.54 x 3.92 x 2.23"

Electrical Enclosures 4.54 x 3.92 x 2.23"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2050-ND 27K6570 70147666 AN-2901
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details