BUD INDUSTRIES, INC. Boxes AN-2867-AB

Description
"Box Metal, Aluminum Black Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 3.190"" (81.03mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 3.190"" (81.03mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2385-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 3.190"" (81.03mm)"

"Box Metal, Aluminum Black Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 3.190"" (81.03mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2867-AB
Electrical Enclosures AN-2867-AB
Electrical Enclosures 6.3x3.94x3.19" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.3x3.94x3.19" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0648
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0648
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2385-ND AN-2867-AB 72Y0648
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details