BUD INDUSTRIES, INC. Boxes AN-2863-AB

Description
"Box Metal, Aluminum Black Cover Included 4.920"" L x 3.150"" W (124.97mm x 80.00mm) X 1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.920"" L x 3.150"" W (124.97mm x 80.00mm) X 1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2379-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.920"" L x 3.150"" W (124.97mm x 80.00mm) X 1.575"" (40.00mm)"

"Box Metal, Aluminum Black Cover Included 4.920"" L x 3.150"" W (124.97mm x 80.00mm) X 1.575"" (40.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2863-AB
Electrical Enclosures AN-2863-AB
Electrical Enclosures 4.92x3.15x1.57" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.92x3.15x1.57" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0642 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0642
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0642
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2379-ND AN-2863-AB 72Y0642
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details