BUD INDUSTRIES, INC. Boxes AN-2858-A

Description
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 3.250"" (82.55mm)"
Request a Quote
Description
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 3.250"" (82.55mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries wall-mounted enclosure (part number 72Y0639) is constructed from rugged die-cast aluminum with a natural finish. It is designed to meet NEMA ratings 4, 4X, 6, 6P, 12, and 13, and has an IP68 rating, indicating it can withstand submersion in water for extended periods. The enclosure features molded external mounting brackets that facilitate easy installation without exposing internal components. It includes a pre-molded continuous silicone gasket for enhanced sealing performance. The cover is secured with stainless steel screws, ensuring durability and protection against environmental factors. This enclosure is suitable for applications requiring robust protection and can be easily machined or modified to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Bud Industries wall-mounted enclosure (part number 72Y0639) is constructed from rugged die-cast aluminum with a natural finish. It is designed to meet NEMA ratings 4, 4X, 6, 6P, 12, and 13, and has an IP68 rating, indicating it can withstand submersion in water for extended periods. The enclosure features molded external mounting brackets that facilitate easy installation without exposing internal components. It includes a pre-molded continuous silicone gasket for enhanced sealing performance. The cover is secured with stainless steel screws, ensuring durability and protection against environmental factors. This enclosure is suitable for applications requiring robust protection and can be easily machined or modified to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2376-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 3.250"" (82.55mm)"

"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 3.250"" (82.55mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2858-A
Electrical Enclosures AN-2858-A
Electrical Enclosures 8.75x5.75x3.25" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 8.75x5.75x3.25" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0639 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0639
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0639
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:147.7mm; External Depth - Metric:224mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:147.7mm; External Depth - Metric:224mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2376-ND AN-2858-A 72Y0639
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers