BUD INDUSTRIES, INC. Boxes AN-2821-AB

Description
"Box Metal, Aluminum Black Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2355-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.360"" (59.94mm)"

"Box Metal, Aluminum Black Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.360"" (59.94mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2821-AB
Electrical Enclosures AN-2821-AB
Electrical Enclosures 6.89x3.15x2.36" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.89x3.15x2.36" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0618 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0618
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0618
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP67, IP68; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP67, IP68; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2355-ND AN-2821-AB 72Y0618
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TG Series Enclosures - 101-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers