"Box Metal, Aluminum Black Cover Included 3.130"" L x 2.930"" W (79.50mm x 74.42mm) X 2.050"" (52.07mm)"
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.4mm; External Depth - Metric:79.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes
Electrical Enclosures 3.13x2.93x2.05" BLK ALUM IP68 NEMA 6, 6P
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2352-ND | 72Y0614 | AN-2819-AB |
| Product Name | Boxes | Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Aluminum | Aluminum; Diecast Aluminium | |
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 8 | 7 |