BUD INDUSTRIES, INC. Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries AN-1320-AB

Description
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0568
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0568
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1320-AB
Electrical Enclosures AN-1320-AB
Electrical Enclosures 4.04x2.07x1.00" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.04x2.07x1.00" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72Y0568 AN-1320-AB
Product Name Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Length 1 inch (25.4 mm) 4.06 inch (103 mm)
Width 2.07 inch (52.5 mm) 2.07 inch (52.5 mm)
Depth 4.04 inch (103 mm)
Material Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861874 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 7.1 inch (180 mm)
Depth 3.95 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers