BUD INDUSTRIES, INC. Electrical Enclosures AN-1314-A

Description
Electrical Enclosures 4.90x3.14x2.26" NEMA 6, 6P, IP68
Datasheet
Description
Electrical Enclosures 4.90x3.14x2.26" NEMA 6, 6P, IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1314-A
Electrical Enclosures AN-1314-A
Electrical Enclosures 4.90x3.14x2.26" NEMA 6, 6P, IP68

Electrical Enclosures 4.90x3.14x2.26" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0555 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0555
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0555
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1314-A 72Y0555
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 4.9 inch (124 mm) 2.24 inch (56.9 mm)
Width 3.14 inch (79.8 mm) 3.14 inch (79.8 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers