BUD INDUSTRIES, INC. Enclosure; Aluminum Alloy; 3.86 X 2.52 X 1.34 in.; Natural AN-1312

Description
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Description
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Aluminum Alloy; 3.86 X 2.52 X 1.34 in.; Natural - 70148944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 3.86 X 2.52 X 1.34 in.; Natural
70148944
Enclosure; Aluminum Alloy; 3.86 X 2.52 X 1.34 in.; Natural 70148944
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Aluminum Alloy Body Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13
  • Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust
  • Cover Incorporates a Recessed EPDM Gasket
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc.
  • Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148944
Product Name Enclosure; Aluminum Alloy; 3.86 X 2.52 X 1.34 in.; Natural
Length 3.86 inch (98.04 mm)
Width 1.35 inch (34.29 mm)
Material Aluminum
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
3 suppliers