BUD INDUSTRIES, INC. Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries AN-1309-A

Description
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:120.5mm; External Depth - Metric:120.4mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:120.5mm; External Depth - Metric:120.4mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0545 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0545
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0545
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:120.5mm; External Depth - Metric:120.4mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:120.5mm; External Depth - Metric:120.4mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1309-A
Electrical Enclosures AN-1309-A
Electrical Enclosures 4.75x4.75x4.00" NEMA 6, 6P, IP68

Electrical Enclosures 4.75x4.75x4.00" NEMA 6, 6P, IP68

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72Y0545 AN-1309-A
Product Name Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries Electrical Enclosures
Length 3.99 inch (101 mm) 4.74 inch (120 mm)
Width 4.74 inch (120 mm) 4.74 inch (120 mm)
Depth 4.74 inch (120 mm)
Material Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details