ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:224mm; External Width - Metric:148mm; External Depth - Metric:83mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Aluminum Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 99B1067 | 70148333 |
| Product Name | Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Bud Industries | Enclosure; Aluminum Alloy; 8.82 X 5.83 X 3.25 in.; Gray; NEMA 4 |
| Length | 8.82 inch (224 mm) | 5.76 inch (146 mm) |
| Width | 5.83 inch (148 mm) | 3.25 inch (82.55 mm) |
| Depth | 3.27 inch (83 mm) | |
| Material | Aluminum; Diecast Aluminium | Aluminum |