BUD INDUSTRIES, INC. Classic II Large Cabinet Racks AGR-9572

Description
Ventilated model 1200Lbs load capacity, bottom pierced for cable access
Description
Ventilated model 1200Lbs load capacity, bottom pierced for cable access

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Classic II Large Cabinet Racks
AGR-9572
Classic II Large Cabinet Racks AGR-9572
Ventilated model 1200Lbs load capacity, bottom pierced for cable access

Ventilated model 1200Lbs load capacity, bottom pierced for cable access

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC.
Product Category Industrial Enclosures
Product Number AGR-9572
Product Name Classic II Large Cabinet Racks
Type Rack Enclosures
Shape Rectangular
Length 47.31 inch (1202 mm)
Width 22 inch (559 mm)
Depth 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP6U31BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 31 inch (787 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details