BUD INDUSTRIES, INC. Racks & Rack Cabinets AGC-9271-RB

Description
Racks & Rack Cabinets 12.25"Classic2 Blue Classic II
Datasheet
Description
Racks & Rack Cabinets 12.25"Classic2 Blue Classic II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AGC-9271-RB
Racks & Rack Cabinets AGC-9271-RB
Racks & Rack Cabinets 12.25"Classic2 Blue Classic II

Racks & Rack Cabinets 12.25"Classic2 Blue Classic II

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AGC-9271-RB
Product Name Racks & Rack Cabinets
Length 21.43 inch (544 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers