BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Accessories AB-8089

Description
Win Source Part Number: 1047942-AB-8089 Category: Boxes, Enclosures, Racks>Rack Accessories Features: Adjustable Package: Bulk Accessory Type: Mounting Bracket For Use With/Related Products: Double Racks Standard Package: 1 Alternative Parts (Cross-Reference): CSB-1351; 1441-16BK3; 1431-8BK3; CSB-1354; CSB-1355; 1431-12BK3AB8089; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: AB 8089,AB8089
Request a Quote Datasheet
Description
Win Source Part Number: 1047942-AB-8089 Category: Boxes, Enclosures, Racks>Rack Accessories Features: Adjustable Package: Bulk Accessory Type: Mounting Bracket For Use With/Related Products: Double Racks Standard Package: 1 Alternative Parts (Cross-Reference): CSB-1351; 1441-16BK3; 1431-8BK3; CSB-1354; CSB-1355; 1431-12BK3AB8089; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: AB 8089,AB8089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - AB-8089 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
AB-8089
Boxes, Enclosures, Racks - Rack Accessories AB-8089
Win Source Part Number: 1047942-AB-8089 Category: Boxes, Enclosures, Racks>Rack Accessories Features: Adjustable Package: Bulk Accessory Type: Mounting Bracket For Use With/Related Products: Double Racks Standard Package: 1 Alternative Parts (Cross-Reference): CSB-1351; 1441-16BK3; 1431-8BK3; CSB-1354; CSB-1355; 1431-12BK3AB8089; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: AB 8089,AB8089

Win Source Part Number: 1047942-AB-8089
Category: Boxes, Enclosures, Racks>Rack Accessories
Features: Adjustable
Package: Bulk
Accessory Type: Mounting Bracket
For Use With/Related Products: Double Racks
Standard Package: 1
Alternative Parts (Cross-Reference): CSB-1351; 1441-16BK3; 1431-8BK3; CSB-1354; CSB-1355; 1431-12BK3AB8089;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Bud Industries
Other Names: AB 8089,AB8089

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AB-8089
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details