BUD INDUSTRIES, INC. Machine Screw 9261

Description
M6 Machine Screw Drive
Request a Quote Datasheet
Description
M6 Machine Screw Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 9261-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
9261-ND
Machine Screw 9261-ND
M6 Machine Screw Drive

M6 Machine Screw Drive

Buy Now Datasheet
Screws; Thread Size Imperial Bud Industries - 25C5552 - Newark, An Avnet Company
Chicago, IL, United States
Screws; Thread Size Imperial Bud Industries
25C5552
Screws; Thread Size Imperial Bud Industries 25C5552
SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:- RoHS Compliant: Yes

SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 9261-ND 25C5552
Product Name Machine Screw Screws; Thread Size Imperial Bud Industries
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Checknuts - T102CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Machine Screws - 570625 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Finish Black
View Details
2 suppliers
Knurled Thumb Screws - 41869 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details