BUD INDUSTRIES, INC. Machine Screw 9260

Description
#12-24 Truss Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet
Description
#12-24 Truss Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 377-1986-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
377-1986-ND
Machine Screw 377-1986-ND
#12-24 Truss Head Machine Screw Phillips Drive Steel

#12-24 Truss Head Machine Screw Phillips Drive Steel

Buy Now Datasheet
Screws; Thread Size Metric Bud Industries - 05M4607 - Newark, An Avnet Company
Chicago, IL, United States
Screws; Thread Size Metric Bud Industries
05M4607
Screws; Thread Size Metric Bud Industries 05M4607
SCREWS; Thread Size - Metric:-; Thread Size - Imperial:#12-24; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Truss Head Phillips; Product Range:-; Material:Steel; Screw Head Diameter:0.511" RoHS Compliant: Yes

SCREWS; Thread Size - Metric:-; Thread Size - Imperial:#12-24; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Truss Head Phillips; Product Range:-; Material:Steel; Screw Head Diameter:0.511" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 377-1986-ND 05M4607
Product Name Machine Screw Screws; Thread Size Metric Bud Industries
Screw Type Machine Screw
Head Type Truss Head Truss Head; Other; Truss Head Phillips
Standard Drives Philips / Frearson
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Regular Type A - T106 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details
Quarter Turn Screws - 34509 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details