BUD INDUSTRIES, INC. Machine Screw 7346

Description
#10-32 Truss Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet
Description
#10-32 Truss Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 377-1403-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
377-1403-ND
Machine Screw 377-1403-ND
#10-32 Truss Head Machine Screw Phillips Drive Steel

#10-32 Truss Head Machine Screw Phillips Drive Steel

Buy Now Datasheet
Screws, Steel, #10-32, 15.875Mm; Thread Size Metric Bud Industries - 06M4902 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Steel, #10-32, 15.875Mm; Thread Size Metric Bud Industries
06M4902
Screws, Steel, #10-32, 15.875Mm; Thread Size Metric Bud Industries 06M4902
SCREWS, STEEL, #10-32, 15.875MM; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Screw Length:15.875mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Truss Head Phillips; Product Range:- RoHS Compliant: Yes

SCREWS, STEEL, #10-32, 15.875MM; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Screw Length:15.875mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Truss Head Phillips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 377-1403-ND 06M4902
Product Name Machine Screw Screws, Steel, #10-32, 15.875Mm; Thread Size Metric Bud Industries
Screw Type Machine Screw
Head Type Truss Head Truss Head; Other; Truss Head Phillips
Standard Drives Philips / Frearson
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fast Lead Screw, Medium Size, Wing, 3.2mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-304-12 - Southco
Specs
Material Stainless Steel
Length 0.7362 inch (18.7 mm)
View Details
2 suppliers
Machine Screw - 335-RM3X25MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details