BUD INDUSTRIES, INC. Racks & Rack Cabinets 60-2501-RB

Description
Racks & Rack Cabinets 40.13"H Add-A-Rack
Datasheet
Description
Racks & Rack Cabinets 40.13"H Add-A-Rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
60-2501-RB
Racks & Rack Cabinets 60-2501-RB
Racks & Rack Cabinets 40.13"H Add-A-Rack

Racks & Rack Cabinets 40.13"H Add-A-Rack

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 60-2501-RB
Product Name Racks & Rack Cabinets
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers