BUD INDUSTRIES, INC. Shelf, 1.578In, Steel; Rack U Height Bud Industries 60-2380

Description
SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:489mm; For Use With:Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:19.25"; Product Range:-; Body Material:SteelRoHS Compliant: Yes
Datasheet
Description
SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:489mm; For Use With:Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:19.25"; Product Range:-; Body Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 1.578In, Steel; Rack U Height Bud Industries - 05M4595 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, 1.578In, Steel; Rack U Height Bud Industries
05M4595
Shelf, 1.578In, Steel; Rack U Height Bud Industries 05M4595
SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:489mm; For Use With:Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:19.25"; Product Range:-; Body Material:SteelRoHS Compliant: Yes

SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:489mm; For Use With:Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:19.25"; Product Range:-; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05M4595
Product Name Shelf, 1.578In, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details