BUD INDUSTRIES, INC. Series 60 Large Cabinet Racks 60-2313

Description
Models also available with front door and additional racks
Description
Models also available with front door and additional racks

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Series 60 Large Cabinet Racks
60-2313
Series 60 Large Cabinet Racks 60-2313
Models also available with front door and additional racks

Models also available with front door and additional racks

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC.
Product Category Industrial Enclosures
Product Number 60-2313
Product Name Series 60 Large Cabinet Racks
Type Rack Enclosures
Shape Rectangular
Length 87.37 inch (2219 mm)
Width 24.06 inch (611 mm)
Depth 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC3018U27BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 38.31 inch (973 mm)
Width 30.68 inch (779 mm)
View Details
2 suppliers
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details