Models also available with front door and additional racks
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 60-2305 |
| Product Name | Series 60 Large Cabinet Racks |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 78.62 inch (1997 mm) |
| Width | 24.06 inch (611 mm) |
| Depth | 22 inch (559 mm) |