BUD INDUSTRIES, INC. Racks & Rack Cabinets 60-2302-RB

Description
Racks & Rack Cabinets 50.62 X 24.06 X 22
Datasheet
Description
Racks & Rack Cabinets 50.62 X 24.06 X 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
60-2302-RB
Racks & Rack Cabinets 60-2302-RB
Racks & Rack Cabinets 50.62 X 24.06 X 22

Racks & Rack Cabinets 50.62 X 24.06 X 22

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 60-2302-RB
Product Name Racks & Rack Cabinets
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers