BUD INDUSTRIES, INC. Electrical Enclosure Accessories 15220LATCH

Description
Electrical Enclosure Accessories LATCH ONLY FOR NBB SERIES
Description
Electrical Enclosure Accessories LATCH ONLY FOR NBB SERIES

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosure Accessories - 15220LATCH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
15220LATCH
Electrical Enclosure Accessories 15220LATCH
Electrical Enclosure Accessories LATCH ONLY FOR NBB SERIES

Electrical Enclosure Accessories LATCH ONLY FOR NBB SERIES

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 15220LATCH
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers