BUD INDUSTRIES, INC. Electrical Enclosure Accessories 14101FP-PK

Description
Electrical Enclosure Accessories FRONT PANEL COMPONENT ONLY
Description
Electrical Enclosure Accessories FRONT PANEL COMPONENT ONLY

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosure Accessories - 14101FP-PK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14101FP-PK
Electrical Enclosure Accessories 14101FP-PK
Electrical Enclosure Accessories FRONT PANEL COMPONENT ONLY

Electrical Enclosure Accessories FRONT PANEL COMPONENT ONLY

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 14101FP-PK
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0130 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details