Buckaroos, Inc. Channellock Code Blue 8” Extra Wide Adjustable Wrench T-53CB-5

Description
Greater jaw capacity supports larger nuts and bolts Longer jaws grip better avoiding slippage or nut round off Measurement scales are handy for sizing nuts, pipe and tube diameters
Description
Greater jaw capacity supports larger nuts and bolts Longer jaws grip better avoiding slippage or nut round off Measurement scales are handy for sizing nuts, pipe and tube diameters

Suppliers

Company
Product
Description
Supplier Links
Channellock Code Blue 8” Extra Wide Adjustable Wrench - T-53CB-5 - Buckaroos, Inc.
Indianapolis, IN, USA
Channellock Code Blue 8” Extra Wide Adjustable Wrench
T-53CB-5
Channellock Code Blue 8” Extra Wide Adjustable Wrench T-53CB-5
Greater jaw capacity supports larger nuts and bolts Longer jaws grip better avoiding slippage or nut round off Measurement scales are handy for sizing nuts, pipe and tube diameters
  • Greater jaw capacity supports larger nuts and bolts
  • Longer jaws grip better avoiding slippage or nut round off
  • Measurement scales are handy for sizing nuts, pipe and tube diameters
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Wrenches
Product Number T-53CB-5
Product Name Channellock Code Blue 8” Extra Wide Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details