The new CR-3, like the CR-2, utilizes a closed cycle cryocooler, but differs in that it cannot be used on aircraft. The CR-3 is specifically designed for long-term, continuous-use applications where the instrument will mounted in a fixed location such as a laboratory.
Cryocooler lifetime is greatly extended for the CR-3. Typically, MTBF is over 100,000 hours for the cooler.
Options include a special sample chamber and mirror assembly for toxic and corrosive gases. Like all our instruments, the CR-3 is helium-leak checked. In addition to voltage, current and alarm outputs, the CR-3 has an RS-232 port.
| Buck Research Instruments, LLC | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | CR-3 |
| Product Name | Cryogenic Hygrometer |
| Technology | ChillMirror |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Moisture Content; DewPoint |
| Form Factor | Instrument |
| Dew Point Range | -184 to 104 F (-120 to 40 C) |