Buck Research Instruments, LLC Cryogenic Hygrometer CR-1A

Description
Benefits of the CR-1A • Wide Range: down to -120 °C (< 1 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1 instruments have been routinely used aboard NASA aircraft and elsewhere for years. The CR-1A is a miniaturized version of the original CR-1, and uses a much smaller LN2 dewar. Operating time per filling of LN2 ranges from 6 to 8 hours, depending on the dew points being measured. A ±0.1% accuracy pressure transducer is included for measuring mixing ratio (ppmv or lbs/MMSCF). There is an optional 4.5 Ah battery pack, and an optional autofill system for continuous use applications. The CR-1A is designed to operate with virtually no attention. Maintenance demands are minimal, consisting of dewar filling and occasional mirror cleaning as necessary.
Datasheet
Description
Benefits of the CR-1A • Wide Range: down to -120 °C (< 1 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1 instruments have been routinely used aboard NASA aircraft and elsewhere for years. The CR-1A is a miniaturized version of the original CR-1, and uses a much smaller LN2 dewar. Operating time per filling of LN2 ranges from 6 to 8 hours, depending on the dew points being measured. A ±0.1% accuracy pressure transducer is included for measuring mixing ratio (ppmv or lbs/MMSCF). There is an optional 4.5 Ah battery pack, and an optional autofill system for continuous use applications. The CR-1A is designed to operate with virtually no attention. Maintenance demands are minimal, consisting of dewar filling and occasional mirror cleaning as necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Hygrometer - CR-1A - Buck Research Instruments, LLC
Aurora, CO, USA
Cryogenic Hygrometer
CR-1A
Cryogenic Hygrometer CR-1A
Benefits of the CR-1A • Wide Range: down to -120 °C (< 1 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1 instruments have been routinely used aboard NASA aircraft and elsewhere for years. The CR-1A is a miniaturized version of the original CR-1, and uses a much smaller LN2 dewar. Operating time per filling of LN2 ranges from 6 to 8 hours, depending on the dew points being measured. A ±0.1% accuracy pressure transducer is included for measuring mixing ratio (ppmv or lbs/MMSCF). There is an optional 4.5 Ah battery pack, and an optional autofill system for continuous use applications. The CR-1A is designed to operate with virtually no attention. Maintenance demands are minimal, consisting of dewar filling and occasional mirror cleaning as necessary.

Benefits of the CR-1A

• Wide Range: down to -120 °C (< 1 ppb)

• Fast Response Time: typically 10-20 seconds

• Inherent Stability and Accuracy

• NIST-traceable

• Very Low Maintenance

The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1 instruments have been routinely used aboard NASA aircraft and elsewhere for years. The CR-1A is a miniaturized version of the original CR-1, and uses a much smaller LN2 dewar. Operating time per filling of LN2 ranges from 6 to 8 hours, depending on the dew points being measured.

A ±0.1% accuracy pressure transducer is included for measuring mixing ratio (ppmv or lbs/MMSCF). There is an optional 4.5 Ah battery pack, and an optional autofill system for continuous use applications.

The CR-1A is designed to operate with virtually no attention. Maintenance demands are minimal, consisting of dewar filling and occasional mirror cleaning as necessary.

Supplier's Site Datasheet

Technical Specifications

  Buck Research Instruments, LLC
Product Category Moisture Meters
Product Number CR-1A
Product Name Cryogenic Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Battery Powered (optional feature)
Variables Measured Moisture Content; DewPoint
Form Factor Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E132R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Multifunction Hygrometer - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details