Buck Research Instruments, LLC Aircraft Hygrometer 1011C

Description
The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating conditions. No auxiliary coolants are required. Included in the 1011C system are a water excluding inlet probe and a pressure tap for monitoring static pressure. A cockpit digital display with resolution to 0.1 °C is provided, as well as analog and RS-232 outputs for recording. The 1011C is a complete reworking of the 1011B formerly manufactured by Buck Research Instruments under license from General Eastern Instruments.
Datasheet
Description
The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating conditions. No auxiliary coolants are required. Included in the 1011C system are a water excluding inlet probe and a pressure tap for monitoring static pressure. A cockpit digital display with resolution to 0.1 °C is provided, as well as analog and RS-232 outputs for recording. The 1011C is a complete reworking of the 1011B formerly manufactured by Buck Research Instruments under license from General Eastern Instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aircraft Hygrometer - 1011C - Buck Research Instruments, LLC
Aurora, CO, USA
Aircraft Hygrometer
1011C
Aircraft Hygrometer 1011C
The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating conditions. No auxiliary coolants are required. Included in the 1011C system are a water excluding inlet probe and a pressure tap for monitoring static pressure. A cockpit digital display with resolution to 0.1 °C is provided, as well as analog and RS-232 outputs for recording. The 1011C is a complete reworking of the 1011B formerly manufactured by Buck Research Instruments under license from General Eastern Instruments.

The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating conditions. No auxiliary coolants are required.

Included in the 1011C system are a water excluding inlet probe and a pressure tap for monitoring static pressure. A cockpit digital display with resolution to 0.1 °C is provided, as well as analog and RS-232 outputs for recording. The 1011C is a complete reworking of the 1011B formerly manufactured by Buck Research Instruments under license from General Eastern Instruments.

Supplier's Site Datasheet

Technical Specifications

  Buck Research Instruments, LLC
Product Category Moisture Meters
Product Number 1011C
Product Name Aircraft Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Moisture Content; DewPoint; Pressure (optional feature)
Form Factor Sensor
Dew Point Range -85 to 122 F (-65 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details