Bucan Electric Heating Devices, Inc. Thermocouples

Description
A thermocouple is made of two dissimilar metals joined together. This joint creates a positive temperature coefficient with a millivolt output signal that is interpreted by a temperature control, or a high limit device. Bucan thermocouples follow the standard ISA calibration with types “J" and “K" calibrations being the most common ratings for Industrial Process Heating. For other calibrations, please check the factory. The two thermocouple constructions are mineral insulates (MI) and tube and wire, each having features suited to specific process applications. Mineral insulated thermocouples (MI): The magnesium oxide filling gives this construction great strength, durability and a toughness needed in demanding process heat environments. MI thermocouples can be welded or brazed onto the sheath of the heating elements; they can be field-bent to suit specialized mountings; they can work well with compression fittings, and withstand the operating pressures when used in flanged or screw-plug immersion heaters. Tube and Wire: These are commonly used in the plastics industry and can utilize compression fittings or bayonet adaptors for mounting ease. Many optional mounting arrangements are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples. RTD’s also have better stability over time. For Industrial Process Heating the RTD sensor is inserted into a tube and looks like a tube-and-wire thermocouple. The RTD usually has 3 lead wires; 2 red and 1 white. This gives it the ability to negate the lead wire resistance and the RTD and offer you extended lead lengths without loss of temperature accuracy.
Description
A thermocouple is made of two dissimilar metals joined together. This joint creates a positive temperature coefficient with a millivolt output signal that is interpreted by a temperature control, or a high limit device. Bucan thermocouples follow the standard ISA calibration with types “J" and “K" calibrations being the most common ratings for Industrial Process Heating. For other calibrations, please check the factory. The two thermocouple constructions are mineral insulates (MI) and tube and wire, each having features suited to specific process applications. Mineral insulated thermocouples (MI): The magnesium oxide filling gives this construction great strength, durability and a toughness needed in demanding process heat environments. MI thermocouples can be welded or brazed onto the sheath of the heating elements; they can be field-bent to suit specialized mountings; they can work well with compression fittings, and withstand the operating pressures when used in flanged or screw-plug immersion heaters. Tube and Wire: These are commonly used in the plastics industry and can utilize compression fittings or bayonet adaptors for mounting ease. Many optional mounting arrangements are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples. RTD’s also have better stability over time. For Industrial Process Heating the RTD sensor is inserted into a tube and looks like a tube-and-wire thermocouple. The RTD usually has 3 lead wires; 2 red and 1 white. This gives it the ability to negate the lead wire resistance and the RTD and offer you extended lead lengths without loss of temperature accuracy.

Suppliers

Company
Product
Description
Supplier Links
Saint Laurent, Quebec, Canada
Thermocouples
Thermocouples
A thermocouple is made of two dissimilar metals joined together. This joint creates a positive temperature coefficient with a millivolt output signal that is interpreted by a temperature control, or a high limit device. Bucan thermocouples follow the standard ISA calibration with types “J" and “K" calibrations being the most common ratings for Industrial Process Heating. For other calibrations, please check the factory. The two thermocouple constructions are mineral insulates (MI) and tube and wire, each having features suited to specific process applications. Mineral insulated thermocouples (MI): The magnesium oxide filling gives this construction great strength, durability and a toughness needed in demanding process heat environments. MI thermocouples can be welded or brazed onto the sheath of the heating elements; they can be field-bent to suit specialized mountings; they can work well with compression fittings, and withstand the operating pressures when used in flanged or screw-plug immersion heaters. Tube and Wire: These are commonly used in the plastics industry and can utilize compression fittings or bayonet adaptors for mounting ease. Many optional mounting arrangements are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples. RTD’s also have better stability over time. For Industrial Process Heating the RTD sensor is inserted into a tube and looks like a tube-and-wire thermocouple. The RTD usually has 3 lead wires; 2 red and 1 white. This gives it the ability to negate the lead wire resistance and the RTD and offer you extended lead lengths without loss of temperature accuracy.

A thermocouple is made of two dissimilar metals joined together. This joint creates a positive temperature coefficient with a millivolt output signal that is interpreted by a temperature control, or a high limit device. Bucan thermocouples follow the standard ISA calibration with types “J" and “K" calibrations being the most common ratings for Industrial Process Heating. For other calibrations, please check the factory.

The two thermocouple constructions are mineral insulates (MI) and tube and wire, each having features suited to specific process applications.

Mineral insulated thermocouples (MI):

The magnesium oxide filling gives this construction great strength, durability and a toughness needed in demanding process heat environments. MI thermocouples can be welded or brazed onto the sheath of the heating elements; they can be field-bent to suit specialized mountings; they can work well with compression fittings, and withstand the operating pressures when used in flanged or screw-plug immersion heaters.

Tube and Wire:

These are commonly used in the plastics industry and can utilize compression fittings or bayonet adaptors for mounting ease. Many optional mounting arrangements are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting.

Resistance Temperature Detector (RTD)

An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples. RTD’s also have better stability over time. For Industrial Process Heating the RTD sensor is inserted into a tube and looks like a tube-and-wire thermocouple. The RTD usually has 3 lead wires; 2 red and 1 white. This gives it the ability to negate the lead wire resistance and the RTD and offer you extended lead lengths without loss of temperature accuracy.

Technical Specifications

  Bucan Electric Heating Devices, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Platinum - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology (Platinum)
View Details
RTD Sensors - 3706335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to ? F (-40 to ? C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensor Elements - SB0873 - TE Connectivity
Specs
Operating Temperature 752 F (400 C)
Accuracy 0.3000 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
2 suppliers