BTECH, Inc. Battery Monitoring System S5

Description
The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any battery type, including cells with high amp hour ratings (4000+). KEY FEATURES Monitors battery parameters in real time Programmed cell impedance measurement up to 24/day Programmable test & out-of-limits alarms Battery discharge data logging Supports up to 8 strings per system Handles up to a total of 480 individual cells Individual string current monitoring for multi-string systems Complete electrical isolation from the battery string Total Voltage – 0-600 VDC (Optionally Up To 1200 VDC as a Delta Configuration) Total Number of Strings – 1-8 Strings Unit Voltage – 1-16 VDC Unit Impedance – 100µω to 20mω Temperature (Unit & Ambient) – -32°F to 160°F Discharge Events – Date & Time stamp System voltage Load current Power removed Discharge Logging – Programmable Connection Capacity – Total # of connection points: 520 Total # of parallel strings: 8 Measurement Accuracy & Repeatability – System Voltage: +/- 0.1% Full Scale Unit Voltage: +/- 0.1% of Reading Unilt Impedance: +/- 0.1 mω Temperature: +/- 1.0 degrees F Power Requirements – 110-225 VAC 50/60 Hz (UPS Protected Power) or 24-48 VDC Enclosure – SCM-600 Controller: NEMA 1 Metal Rack/Wall Mount/Shelf Mount VM24i Module: Voltage/temperature/ Current Flame Retardant Poly LED Indicators – Green = No Alarms Yellow = Maintenance Alarms Red = Critical Alarms Red Equipment = Module Not Communicating Alternating Green = Perfoming Measurement Software – BVM 4.x for Windows BVM Observer 4.x OS: Windows Vista or above CE Mark – Approved
Datasheet
Description
The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any battery type, including cells with high amp hour ratings (4000+). KEY FEATURES Monitors battery parameters in real time Programmed cell impedance measurement up to 24/day Programmable test & out-of-limits alarms Battery discharge data logging Supports up to 8 strings per system Handles up to a total of 480 individual cells Individual string current monitoring for multi-string systems Complete electrical isolation from the battery string Total Voltage – 0-600 VDC (Optionally Up To 1200 VDC as a Delta Configuration) Total Number of Strings – 1-8 Strings Unit Voltage – 1-16 VDC Unit Impedance – 100µω to 20mω Temperature (Unit & Ambient) – -32°F to 160°F Discharge Events – Date & Time stamp System voltage Load current Power removed Discharge Logging – Programmable Connection Capacity – Total # of connection points: 520 Total # of parallel strings: 8 Measurement Accuracy & Repeatability – System Voltage: +/- 0.1% Full Scale Unit Voltage: +/- 0.1% of Reading Unilt Impedance: +/- 0.1 mω Temperature: +/- 1.0 degrees F Power Requirements – 110-225 VAC 50/60 Hz (UPS Protected Power) or 24-48 VDC Enclosure – SCM-600 Controller: NEMA 1 Metal Rack/Wall Mount/Shelf Mount VM24i Module: Voltage/temperature/ Current Flame Retardant Poly LED Indicators – Green = No Alarms Yellow = Maintenance Alarms Red = Critical Alarms Red Equipment = Module Not Communicating Alternating Green = Perfoming Measurement Software – BVM 4.x for Windows BVM Observer 4.x OS: Windows Vista or above CE Mark – Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring System - S5 - BTECH, Inc.
Rockaway, NJ, USA
Battery Monitoring System
S5
Battery Monitoring System S5
The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any battery type, including cells with high amp hour ratings (4000+). KEY FEATURES Monitors battery parameters in real time Programmed cell impedance measurement up to 24/day Programmable test & out-of-limits alarms Battery discharge data logging Supports up to 8 strings per system Handles up to a total of 480 individual cells Individual string current monitoring for multi-string systems Complete electrical isolation from the battery string Total Voltage – 0-600 VDC (Optionally Up To 1200 VDC as a Delta Configuration) Total Number of Strings – 1-8 Strings Unit Voltage – 1-16 VDC Unit Impedance – 100µω to 20mω Temperature (Unit & Ambient) – -32°F to 160°F Discharge Events – Date & Time stamp System voltage Load current Power removed Discharge Logging – Programmable Connection Capacity – Total # of connection points: 520 Total # of parallel strings: 8 Measurement Accuracy & Repeatability – System Voltage: +/- 0.1% Full Scale Unit Voltage: +/- 0.1% of Reading Unilt Impedance: +/- 0.1 mω Temperature: +/- 1.0 degrees F Power Requirements – 110-225 VAC 50/60 Hz (UPS Protected Power) or 24-48 VDC Enclosure – SCM-600 Controller: NEMA 1 Metal Rack/Wall Mount/Shelf Mount VM24i Module: Voltage/temperature/ Current Flame Retardant Poly LED Indicators – Green = No Alarms Yellow = Maintenance Alarms Red = Critical Alarms Red Equipment = Module Not Communicating Alternating Green = Perfoming Measurement Software – BVM 4.x for Windows BVM Observer 4.x OS: Windows Vista or above CE Mark – Approved

The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems.

BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any battery type, including cells with high amp hour ratings (4000+).

KEY FEATURES

  • Monitors battery parameters in real time
  • Programmed cell impedance measurement up to 24/day
  • Programmable test & out-of-limits alarms
  • Battery discharge data logging
  • Supports up to 8 strings per system
  • Handles up to a total of 480 individual cells
  • Individual string current monitoring for multi-string systems
  • Complete electrical isolation from the battery string

Total Voltage – 0-600 VDC (Optionally Up To 1200 VDC as a Delta Configuration)
Total Number of Strings – 1-8 Strings
Unit Voltage – 1-16 VDC
Unit Impedance – 100µΩ to 20mΩ
Temperature (Unit & Ambient) – -32°F to 160°F
Discharge Events –

  • Date & Time stamp
  • System voltage
  • Load current
  • Power removed

Discharge Logging – Programmable
Connection Capacity –

  • Total # of connection points: 520
  • Total # of parallel strings: 8

Measurement Accuracy & Repeatability –

  • System Voltage: +/- 0.1% Full Scale
  • Unit Voltage: +/- 0.1% of Reading
  • Unilt Impedance: +/- 0.1 mΩ
  • Temperature: +/- 1.0 degrees F

Power Requirements –

  • 110-225 VAC 50/60 Hz (UPS Protected Power) or 24-48 VDC

Enclosure –

  • SCM-600 Controller: NEMA 1 Metal Rack/Wall Mount/Shelf Mount
  • VM24i Module: Voltage/temperature/Current Flame Retardant Poly

LED Indicators –

  • Green = No Alarms
  • Yellow = Maintenance Alarms
  • Red = Critical Alarms
  • Red Equipment = Module Not Communicating
  • Alternating Green = Perfoming Measurement

Software –

  • BVM 4.x for Windows
  • BVM Observer 4.x
  • OS: Windows Vista or above

CE Mark – Approved

Supplier's Site Datasheet

Technical Specifications

  BTECH, Inc.
Product Category Battery Monitors and Testers
Product Number S5
Product Name Battery Monitoring System
Form Factor CabinetRack
Test Capability Charge or Condition; Voltage; Current
Features Alarm or Alarm Relay; Power Management
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details