Bruker Corporation Solid CUPONAL™ Wire

Description
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper conductor. It is often possible to substitute copper wire with Cuponal wire of equal diameter, which yields the maximum cost saving. Diameters from 2mm to 8mm are supplied as drawn or fully annealed. Diameters greater than 10mm are supplied in straight lengths in the as extruded condition. Standard Cuponal wire has a nominal copper cladding of 15% by volume (37% by weight).
Description
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper conductor. It is often possible to substitute copper wire with Cuponal wire of equal diameter, which yields the maximum cost saving. Diameters from 2mm to 8mm are supplied as drawn or fully annealed. Diameters greater than 10mm are supplied in straight lengths in the as extruded condition. Standard Cuponal wire has a nominal copper cladding of 15% by volume (37% by weight).

Suppliers

Company
Product
Description
Supplier Links
Solid CUPONAL™ Wire -  - Bruker Corporation
Billerica, MA, USA
Solid CUPONAL™ Wire
Solid CUPONAL™ Wire
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper conductor. It is often possible to substitute copper wire with Cuponal wire of equal diameter, which yields the maximum cost saving. Diameters from 2mm to 8mm are supplied as drawn or fully annealed. Diameters greater than 10mm are supplied in straight lengths in the as extruded condition. Standard Cuponal wire has a nominal copper cladding of 15% by volume (37% by weight).

Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper conductor. It is often possible to substitute copper wire with Cuponal wire of equal diameter, which yields the maximum cost saving.
Diameters from 2mm to 8mm are supplied as drawn or fully annealed. Diameters greater than 10mm are supplied in straight lengths in the as extruded condition.
Standard Cuponal wire has a nominal copper cladding of 15% by volume (37% by weight).

Supplier's Site

Technical Specifications

  Bruker Corporation
Product Category Bare Conductor Wire and Cable
Product Name Solid CUPONAL™ Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Extra-Wide Flat Braided Wire - NE 482230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.3571 lbs/ft (0.5315 g/mm)
View Details
Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details