N-Channel 30-V MOSFET in a PDFN 3.3×3.3 mm package, rated for 46 A continuous drain current at 25°C, with a maximum on-resistance of 9 mΩ at 10 V gate-source voltage and 15 mΩ at 4.5 V. Features 100% avalanche energy testing up to 57.8 mJ and a gate charge of 12.8 nC. Complies with RoHS requirements and operates from -55°C to 150°C junction temperature.
N-Channel MOSFET,30V,46A,DFN3x
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSHM30N46 |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 30 volts |