P-Channel 60-V MOSFET in TO-252 package, designed for synchronous buck converters and motor drive applications. It has a maximum drain-source voltage of -60 V, continuous drain current of -16 A at 25°C, and a drain-source on-resistance of 48 mΩ at -10 V gate-source voltage. The device supports a single-pulse avalanche energy of 51 mJ and meets RoHS requirements. Thermal resistance is 62.5 °C/W junction-to-ambient and 5 °C/W junction-to-case. Operating junction and storage temperature ranges from -55°C to +150°C.
P-Channel MOSFET,60V,-16A,TO-2
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSD60P16 |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel |