The MS60P03 is a P-channel MOSFET designed for high-efficiency fast switching applications such as motor control and LED circuits. It is packaged in an SOT-23 case with a drain-source voltage rating of -60 V, a continuous drain current of -3 A at 25°C, and a maximum power dissipation of 2 W. The device has a typical on-resistance of 120 mΩ at -10 V gate voltage and a total gate charge of 5.9 nC. Operating junction and storage temperatures range from -55°C to +150°C. The MOSFET is RoHS compliant and meets Green Product requirements.
P-Channel MOSFET,60V,-60A,SOT-
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MS60P03 |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel |