The MS40N05 is an N-channel 40-V MOSFET in an SOT-23 package, designed for small power switching and load switch applications. It has a continuous drain current of 5 A at 25°C and 4.1 A at 70°C, with a maximum pulsed drain current of 16 A. The device exhibits a maximum on-resistance of 45 mΩ at 4.5 V gate-source voltage and a gate charge of 5.5 nC. The package measures up to 3.10 mm in length and 3.00 mm in width. It operates from -55°C to +150°C junction temperature, with a thermal resistance of 100°C/W. The device meets RoHS requirements and is certified as a Green Product.
N-Channel MOSFET,40V,5A,SOT-23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MS40N05 |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 40 volts |
| IDSS | 5000 milliamps |