Bruckewell Technology Co., Ltd. Single FETs, MOSFETs MS23N06A

Description
N-Channel MOSFET,30V,5.8A,SOT- 23
Description
N-Channel MOSFET,30V,5.8A,SOT- 23
Datasheet
Datasheet Summary
Powered by GS/AI

The MS23N06A is an N-channel 30-V MOSFET designed for power switching and load switch applications in battery protection and handheld instruments. It is packaged in an SOT-23 case with dimensions of 3.10 mm max length, 3.00 mm max width, and 1.75 mm max height. It has a continuous drain current of 5.8 A at 25°C, a maximum on-resistance of 35 mΩ at 10 V gate-source voltage, and a gate charge of 11.5 nC. The device operates from -55°C to +150°C, with a thermal resistance of 125°C/W. It meets RoHS compliance and is rated for gate-source voltage up to ±12 V. It is also qualified as a Green Device.

Datasheet Summary
Powered by GS/AI

The MS23N06A is an N-channel 30-V MOSFET designed for power switching and load switch applications in battery protection and handheld instruments. It is packaged in an SOT-23 case with dimensions of 3.10 mm max length, 3.00 mm max width, and 1.75 mm max height. It has a continuous drain current of 5.8 A at 25°C, a maximum on-resistance of 35 mΩ at 10 V gate-source voltage, and a gate charge of 11.5 nC. The device operates from -55°C to +150°C, with a thermal resistance of 125°C/W. It meets RoHS compliance and is rated for gate-source voltage up to ±12 V. It is also qualified as a Green Device.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MS23N06A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MS23N06A
Single FETs, MOSFETs MS23N06A
N-Channel MOSFET,30V,5.8A,SOT- 23

N-Channel MOSFET,30V,5.8A,SOT-23

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MS23N06A
Product Name Single FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data