The M3PRT/2 is a microprocessor-contr
RELAY, VOLTAGE SENSING, DPDT, 520VAC; Product Range:M3PRT/2; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:25VDC; Supply Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22T5411 |
| Product Name | Relay, Voltage Sensing, Dpdt, 520Vac; Product Range Broyce Control |
| Mounting | DIN; DIN Rail |