Broyce Control, Ltd. Relay,under/over V/loss, 3Phase, 230Vac; Contact Configuration Broyce Control M3PRC/S/2-4W 230VAC

Description
RELAY,UNDER/OVER V/LOSS, 3PHASE, 230VAC; Contact Configuration:DPDT; Power Consumption:-; Supply Voltage Max:240VAC; Relay Mounting:DIN Rail; Control Voltage Type:-; Series:4-Wire; Contact Current AC Max:8A; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
RELAY,UNDER/OVER V/LOSS, 3PHASE, 230VAC; Contact Configuration:DPDT; Power Consumption:-; Supply Voltage Max:240VAC; Relay Mounting:DIN Rail; Control Voltage Type:-; Series:4-Wire; Contact Current AC Max:8A; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay,under/over V/loss, 3Phase, 230Vac; Contact Configuration Broyce Control - 22T5410 - Newark, An Avnet Company
Chicago, IL, United States
Relay,under/over V/loss, 3Phase, 230Vac; Contact Configuration Broyce Control
22T5410
Relay,under/over V/loss, 3Phase, 230Vac; Contact Configuration Broyce Control 22T5410
RELAY,UNDER/OVER V/LOSS, 3PHASE, 230VAC; Contact Configuration:DPDT; Power Consumption:-; Supply Voltage Max:240VAC; Relay Mounting:DIN Rail; Control Voltage Type:-; Series:4-Wire; Contact Current AC Max:8A; Contact Current DC RoHS Compliant: Yes

RELAY,UNDER/OVER V/LOSS, 3PHASE, 230VAC; Contact Configuration:DPDT; Power Consumption:-; Supply Voltage Max:240VAC; Relay Mounting:DIN Rail; Control Voltage Type:-; Series:4-Wire; Contact Current AC Max:8A; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22T5410
Product Name Relay,under/over V/loss, 3Phase, 230Vac; Contact Configuration Broyce Control
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details