Broyce Control, Ltd. Timer, Multifunction, 6 Function; Product Range Broyce Control M1SMT 24/230V

Description
TIMER, MULTIFUNCTION, 6 FUNCTION; Product Range:M1SMT Series; Timer Functions:Multifunct ion; Time Min:0.5s; Time Max:60min; No. of Timing Ranges:2; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating Nom:8A;
Datasheet
Description
TIMER, MULTIFUNCTION, 6 FUNCTION; Product Range:M1SMT Series; Timer Functions:Multifunct ion; Time Min:0.5s; Time Max:60min; No. of Timing Ranges:2; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating Nom:8A;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction, 6 Function; Product Range Broyce Control - 38K5894 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction, 6 Function; Product Range Broyce Control
38K5894
Timer, Multifunction, 6 Function; Product Range Broyce Control 38K5894
TIMER, MULTIFUNCTION, 6 FUNCTION; Product Range:M1SMT Series; Timer Functions:Multifunct ion; Time Min:0.5s; Time Max:60min; No. of Timing Ranges:2; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating Nom:8A;

TIMER, MULTIFUNCTION, 6 FUNCTION; Product Range:M1SMT Series; Timer Functions:Multifunction; Time Min:0.5s; Time Max:60min; No. of Timing Ranges:2; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating Nom:8A;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 38K5894
Product Name Timer, Multifunction, 6 Function; Product Range Broyce Control
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 2864992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details