Broyce Control LXPRC/S-4W 230V (400V)
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 8505364 | 04AC8480 |
| Product Name | Monitoring Relays | Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage | |
| Power (Phase) Sensing | Phase Failure (Loss); Sequence | |
| Approvals | RoHS | RoHS |
| Mounting | DIN; DIN Rail |