Broyce Control, Ltd. Monitoring Relays LPRT/2 400V

Description
Broyce Control LPRT/2 400V
Request a Quote Datasheet
Description
Broyce Control LPRT/2 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 1356179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
1356179
Monitoring Relays 1356179
Broyce Control LPRT/2 400V

Broyce Control LPRT/2 400V

Supplier's Site
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control - 04AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
04AC8467
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control 04AC8467
RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 1356179 04AC8467
Product Name Monitoring Relays Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 153028 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details