Broyce Control, Ltd. Monitoring Relays LPRC/2 400V

Description
Broyce Control LPRC/2 400V
Request a Quote Datasheet
Description
Broyce Control LPRC/2 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 1356181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
1356181
Monitoring Relays 1356181
Broyce Control LPRC/2 400V

Broyce Control LPRC/2 400V

Supplier's Site
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control - 04AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
04AC8465
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control 04AC8465
RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 1356181 04AC8465
Product Name Monitoring Relays Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data