Broyce Control, Ltd. Interval One Shot Timer, 0.1S-100H, Spdt; Product Range Broyce Control LEIN 12-230V AC/DC

Description
INTERVAL ONE SHOT TIMER, 0.1S-100H, SPDT; Product Range:LEIN Series; Timer Functions:Interval One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet
Description
INTERVAL ONE SHOT TIMER, 0.1S-100H, SPDT; Product Range:LEIN Series; Timer Functions:Interval One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interval One Shot Timer, 0.1S-100H, Spdt; Product Range Broyce Control - 04AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Interval One Shot Timer, 0.1S-100H, Spdt; Product Range Broyce Control
04AC8403
Interval One Shot Timer, 0.1S-100H, Spdt; Product Range Broyce Control 04AC8403
INTERVAL ONE SHOT TIMER, 0.1S-100H, SPDT; Product Range:LEIN Series; Timer Functions:Interval One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

INTERVAL ONE SHOT TIMER, 0.1S-100H, SPDT; Product Range:LEIN Series; Timer Functions:Interval One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8403
Product Name Interval One Shot Timer, 0.1S-100H, Spdt; Product Range Broyce Control
Instrument Type Timer
Technology Electronic
Functions One Shot Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2017947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details