Broyce Control, Ltd. Delay-On-Operate Timer, 0.1S-100H, Spdt; Product Range Broyce Control LEDO 12-230V AC/DC

Description
DELAY-ON-OPERATE TIMER, 0.1S-100H, SPDT; Product Range:LEDO Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet
Description
DELAY-ON-OPERATE TIMER, 0.1S-100H, SPDT; Product Range:LEDO Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay-On-Operate Timer, 0.1S-100H, Spdt; Product Range Broyce Control - 04AC8401 - Newark, An Avnet Company
Chicago, IL, United States
Delay-On-Operate Timer, 0.1S-100H, Spdt; Product Range Broyce Control
04AC8401
Delay-On-Operate Timer, 0.1S-100H, Spdt; Product Range Broyce Control 04AC8401
DELAY-ON-OPERATE TIMER, 0.1S-100H, SPDT; Product Range:LEDO Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

DELAY-ON-OPERATE TIMER, 0.1S-100H, SPDT; Product Range:LEDO Series; Timer Functions:Delay-On-Operate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8401
Product Name Delay-On-Operate Timer, 0.1S-100H, Spdt; Product Range Broyce Control
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1806210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details