Brother International Corporation Pet Film Tape, Adhesive, Black On White; Label Tape Type Brother TZES231

Description
PET FILM TAPE, ADHESIVE, BLACK ON WHITE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Description
PET FILM TAPE, ADHESIVE, BLACK ON WHITE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pet Film Tape, Adhesive, Black On White; Label Tape Type Brother - 72AC8441 - Newark, An Avnet Company
Chicago, IL, United States
Pet Film Tape, Adhesive, Black On White; Label Tape Type Brother
72AC8441
Pet Film Tape, Adhesive, Black On White; Label Tape Type Brother 72AC8441
PET FILM TAPE, ADHESIVE, BLACK ON WHITE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

PET FILM TAPE, ADHESIVE, BLACK ON WHITE; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 72AC8441
Product Name Pet Film Tape, Adhesive, Black On White; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details