Brother International Corporation Tape, 9Mm, Black/white, Flexible; Label Tape Type Brother TZEFX221

Description
TAPE, 9MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Description
TAPE, 9MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9Mm, Black/white, Flexible; Label Tape Type Brother - 15J0164 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9Mm, Black/white, Flexible; Label Tape Type Brother
15J0164
Tape, 9Mm, Black/white, Flexible; Label Tape Type Brother 15J0164
TAPE, 9MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

TAPE, 9MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 15J0164
Product Name Tape, 9Mm, Black/white, Flexible; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details