Brother International Corporation Pet Film Tape, Adhesive, Black On Yellow; Label Tape Type Brother TZE651

Description
PET FILM TAPE, ADHESIVE, BLACK ON YELLOW; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; RoHS Compliant: Yes
Datasheet
Description
PET FILM TAPE, ADHESIVE, BLACK ON YELLOW; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pet Film Tape, Adhesive, Black On Yellow; Label Tape Type Brother - 72AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Pet Film Tape, Adhesive, Black On Yellow; Label Tape Type Brother
72AC6735
Pet Film Tape, Adhesive, Black On Yellow; Label Tape Type Brother 72AC6735
PET FILM TAPE, ADHESIVE, BLACK ON YELLOW; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; RoHS Compliant: Yes

PET FILM TAPE, ADHESIVE, BLACK ON YELLOW; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 72AC6735
Product Name Pet Film Tape, Adhesive, Black On Yellow; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Double Coated White Polyethylene Foam - 1008 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details