Brother International Corporation Tape, 9Mm, Black/yellow, S/adh; Label Tape Type Brother TZE-S621

Description
TAPE, 9MM, BLACK/YELLOW, S/ADH; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet
Description
TAPE, 9MM, BLACK/YELLOW, S/ADH; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9Mm, Black/yellow, S/adh; Label Tape Type Brother - 15J0178 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9Mm, Black/yellow, S/adh; Label Tape Type Brother
15J0178
Tape, 9Mm, Black/yellow, S/adh; Label Tape Type Brother 15J0178
TAPE, 9MM, BLACK/YELLOW, S/ADH; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

TAPE, 9MM, BLACK/YELLOW, S/ADH; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 15J0178
Product Name Tape, 9Mm, Black/yellow, S/adh; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details