Brother International Corporation Labeling Tape, Black On Green, 12Mm W, 8M L; Tape Width Brother TZE-731

Description
LABELING TAPE, BLACK ON GREEN, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Black on Green RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, BLACK ON GREEN, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Black on Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Black On Green, 12Mm W, 8M L; Tape Width Brother - 07WX9678 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Black On Green, 12Mm W, 8M L; Tape Width Brother
07WX9678
Labeling Tape, Black On Green, 12Mm W, 8M L; Tape Width Brother 07WX9678
LABELING TAPE, BLACK ON GREEN, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Black on Green RoHS Compliant: Yes

LABELING TAPE, BLACK ON GREEN, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Black on Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 07WX9678
Product Name Labeling Tape, Black On Green, 12Mm W, 8M L; Tape Width Brother
Color Black on Green
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details